Capital Lighting, Inc. MP-LED593-LI/CH Mini Pendants-Cable 377606

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 4.00 Bulb Finish: Chrome Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576174624 Category: Pendant Glass: Lime Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 4.00 Bulb Finish: Chrome Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576174624 Category: Pendant Glass: Lime Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-LED593-LI/CH Mini Pendants-Cable - 377606 - Capital Lighting, Inc.
Columbus, OH, USA
MP-LED593-LI/CH Mini Pendants-Cable
377606
MP-LED593-LI/CH Mini Pendants-Cable 377606
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 4.00 Bulb Finish: Chrome Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576174624 Category: Pendant Glass: Lime Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 6.38
Height: 4.00
Bulb
Finish: Chrome
Product Name: Quick Connect Shade W/ Led Monopoint Canopy
UPC: 790576174624
Category: Pendant
Glass: Lime
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377606
Product Name MP-LED593-LI/CH Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details