Capital Lighting, Inc. MP-548-FR/CH Mini Pendants-Cable 377439

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.00 Bulb Finish: Frosted/Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576176345 Category: Pendant Glass: Frosted Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.00 Bulb Finish: Frosted/Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576176345 Category: Pendant Glass: Frosted Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-548-FR/CH Mini Pendants-Cable - 377439 - Capital Lighting, Inc.
Columbus, OH, USA
MP-548-FR/CH Mini Pendants-Cable
377439
MP-548-FR/CH Mini Pendants-Cable 377439
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 6.00 Bulb Finish: Frosted/Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576176345 Category: Pendant Glass: Frosted Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 6.00
Bulb
Finish: Frosted/Chrome
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576176345
Category: Pendant
Glass: Frosted
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377439
Product Name MP-548-FR/CH Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details