Capital Lighting, Inc. 1051-5 SBZ Mid. Chandeliers-Glass Up 376732

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 26.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Sovereign Bronze Weight: 12.76 Product Name: Five Light Chandelier UPC: 844375012653 Category: Chandelier Glass: Regal Safety Listing: Dry Canopy: 5``Dx0.75``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 26.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Sovereign Bronze Weight: 12.76 Product Name: Five Light Chandelier UPC: 844375012653 Category: Chandelier Glass: Regal Safety Listing: Dry Canopy: 5``Dx0.75``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
1051-5 SBZ Mid. Chandeliers-Glass Up - 376732 - Capital Lighting, Inc.
Columbus, OH, USA
1051-5 SBZ Mid. Chandeliers-Glass Up
376732
1051-5 SBZ Mid. Chandeliers-Glass Up 376732
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 26.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Sovereign Bronze Weight: 12.76 Product Name: Five Light Chandelier UPC: 844375012653 Category: Chandelier Glass: Regal Safety Listing: Dry Canopy: 5``Dx0.75``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 26.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Sovereign Bronze
Weight: 12.76
Product Name: Five Light Chandelier
UPC: 844375012653
Category: Chandelier
Glass: Regal
Safety Listing: Dry
Canopy: 5``Dx0.75``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376732
Product Name 1051-5 SBZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details