Capital Lighting, Inc. 1260-SF RBZ Semi-Flush Mts.-Bowl Style 376725

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Rubbed Bronze Weight: 5.94 Product Name: Semi-Flush UPC: 844375000773 Category: Semi-flush/Ceiling Glass: Marbled Safety Listing: Dry Canopy: 5.12``Dx1``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Rubbed Bronze Weight: 5.94 Product Name: Semi-Flush UPC: 844375000773 Category: Semi-flush/Ceiling Glass: Marbled Safety Listing: Dry Canopy: 5.12``Dx1``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
1260-SF RBZ Semi-Flush Mts.-Bowl Style - 376725 - Capital Lighting, Inc.
Columbus, OH, USA
1260-SF RBZ Semi-Flush Mts.-Bowl Style
376725
1260-SF RBZ Semi-Flush Mts.-Bowl Style 376725
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 13.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Rubbed Bronze Weight: 5.94 Product Name: Semi-Flush UPC: 844375000773 Category: Semi-flush/Ceiling Glass: Marbled Safety Listing: Dry Canopy: 5.12``Dx1``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 13.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Rubbed Bronze
Weight: 5.94
Product Name: Semi-Flush
UPC: 844375000773
Category: Semi-flush/Ceiling
Glass: Marbled
Safety Listing: Dry
Canopy: 5.12``Dx1``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376725
Product Name 1260-SF RBZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details