Capital Lighting, Inc. 1089-BA4 RSB Bathroom Fixtures-Four Lights 376715

Description
PRODUCT DETAILS / SPECS Height: 12.00 Length 12.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Russet Bronze Product Name: Four Light Vanity UPC: 844375010314 Category: Bath Fixture Glass: Swirled Ivory Safety Listing: Damp Canopy: 9``Wx5.75``Hx1``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Height: 12.00 Length 12.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Russet Bronze Product Name: Four Light Vanity UPC: 844375010314 Category: Bath Fixture Glass: Swirled Ivory Safety Listing: Damp Canopy: 9``Wx5.75``Hx1``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
1089-BA4 RSB Bathroom Fixtures-Four Lights - 376715 - Capital Lighting, Inc.
Columbus, OH, USA
1089-BA4 RSB Bathroom Fixtures-Four Lights
376715
1089-BA4 RSB Bathroom Fixtures-Four Lights 376715
PRODUCT DETAILS / SPECS Height: 12.00 Length 12.00 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Russet Bronze Product Name: Four Light Vanity UPC: 844375010314 Category: Bath Fixture Glass: Swirled Ivory Safety Listing: Damp Canopy: 9``Wx5.75``Hx1``E Wire: 8`

PRODUCT DETAILS / SPECS
Height: 12.00
Length 12.00
Extension: 7.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Russet Bronze
Product Name: Four Light Vanity
UPC: 844375010314
Category: Bath Fixture
Glass: Swirled Ivory
Safety Listing: Damp
Canopy: 9``Wx5.75``Hx1``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376715
Product Name 1089-BA4 RSB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details