Capital Lighting, Inc. 1089-BA3 RSB Bathroom Fixtures-Three Lights 376712

Description
PRODUCT DETAILS / SPECS Height: 12.00 Length 12.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Russet Bronze Product Name: Three Light Vanity UPC: 844375010307 Category: Bath Fixture Glass: Swirled Ivory Safety Listing: Damp Canopy: 9``Wx5.75``Hx1``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Height: 12.00 Length 12.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Russet Bronze Product Name: Three Light Vanity UPC: 844375010307 Category: Bath Fixture Glass: Swirled Ivory Safety Listing: Damp Canopy: 9``Wx5.75``Hx1``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
1089-BA3 RSB Bathroom Fixtures-Three Lights - 376712 - Capital Lighting, Inc.
Columbus, OH, USA
1089-BA3 RSB Bathroom Fixtures-Three Lights
376712
1089-BA3 RSB Bathroom Fixtures-Three Lights 376712
PRODUCT DETAILS / SPECS Height: 12.00 Length 12.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Russet Bronze Product Name: Three Light Vanity UPC: 844375010307 Category: Bath Fixture Glass: Swirled Ivory Safety Listing: Damp Canopy: 9``Wx5.75``Hx1``E Wire: 8`

PRODUCT DETAILS / SPECS
Height: 12.00
Length 12.00
Extension: 7.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Russet Bronze
Product Name: Three Light Vanity
UPC: 844375010307
Category: Bath Fixture
Glass: Swirled Ivory
Safety Listing: Damp
Canopy: 9``Wx5.75``Hx1``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376712
Product Name 1089-BA3 RSB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details