Capital Lighting, Inc. 9363-SF GMT Semi-Flush Mts.-Bowl Style 376699

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Gunmetal Bronze Weight: 6.31 Product Name: Convertible Semi-Flush UPC: 844375014145 Category: Semi-flush/Ceiling Glass: Flaxen Safety Listing: Dry Canopy: 6``Dx1``E Chain: 6` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Gunmetal Bronze Weight: 6.31 Product Name: Convertible Semi-Flush UPC: 844375014145 Category: Semi-flush/Ceiling Glass: Flaxen Safety Listing: Dry Canopy: 6``Dx1``E Chain: 6` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
9363-SF GMT Semi-Flush Mts.-Bowl Style - 376699 - Capital Lighting, Inc.
Columbus, OH, USA
9363-SF GMT Semi-Flush Mts.-Bowl Style
376699
9363-SF GMT Semi-Flush Mts.-Bowl Style 376699
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Gunmetal Bronze Weight: 6.31 Product Name: Convertible Semi-Flush UPC: 844375014145 Category: Semi-flush/Ceiling Glass: Flaxen Safety Listing: Dry Canopy: 6``Dx1``E Chain: 6` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Gunmetal Bronze
Weight: 6.31
Product Name: Convertible Semi-Flush
UPC: 844375014145
Category: Semi-flush/Ceiling
Glass: Flaxen
Safety Listing: Dry
Canopy: 6``Dx1``E
Chain: 6`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376699
Product Name 9363-SF GMT Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details