Capital Lighting, Inc. 9903-6 MG Mid. Chandeliers-Other 376694

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 14.25 Bulb Type: G4 Qty: 6 Wattage: 20 Finish: Mystic Gold Product Name: Six Light Chandelier UPC: 844375005686 Category: Chandelier Safety Listing: Dry Canopy: 6.87``Dx2.5``E Chain: 8` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 14.25 Bulb Type: G4 Qty: 6 Wattage: 20 Finish: Mystic Gold Product Name: Six Light Chandelier UPC: 844375005686 Category: Chandelier Safety Listing: Dry Canopy: 6.87``Dx2.5``E Chain: 8` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
9903-6 MG Mid. Chandeliers-Other - 376694 - Capital Lighting, Inc.
Columbus, OH, USA
9903-6 MG Mid. Chandeliers-Other
376694
9903-6 MG Mid. Chandeliers-Other 376694
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 14.25 Bulb Type: G4 Qty: 6 Wattage: 20 Finish: Mystic Gold Product Name: Six Light Chandelier UPC: 844375005686 Category: Chandelier Safety Listing: Dry Canopy: 6.87``Dx2.5``E Chain: 8` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 14.25
Bulb
Type: G4
Qty: 6
Wattage: 20
Finish: Mystic Gold
Product Name: Six Light Chandelier
UPC: 844375005686
Category: Chandelier
Safety Listing: Dry
Canopy: 6.87``Dx2.5``E
Chain: 8`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376694
Product Name 9903-6 MG Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details