Capital Lighting, Inc. MP-548-FR/DB Mini Pendants-Cable 376562

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 3.50 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576176383 Category: Pendant Glass: Frosted Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 3.50 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576176383 Category: Pendant Glass: Frosted Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-548-FR/DB Mini Pendants-Cable - 376562 - Capital Lighting, Inc.
Columbus, OH, USA
MP-548-FR/DB Mini Pendants-Cable
376562
MP-548-FR/DB Mini Pendants-Cable 376562
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 3.50 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576176383 Category: Pendant Glass: Frosted Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 3.50
Bulb
Finish: Dark Bronze
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576176383
Category: Pendant
Glass: Frosted
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376562
Product Name MP-548-FR/DB Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details