Capital Lighting, Inc. 9363-M1L GMT Mini Pendants-Rod 376485

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 51.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Gunmetal Bronze Weight: 2.62 Product Name: Mini Pendant UPC: 844375014121 Category: Mini Pendant Glass: Flaxen Safety Listing: Dry Canopy: 6``Dx1``E Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 51.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Gunmetal Bronze Weight: 2.62 Product Name: Mini Pendant UPC: 844375014121 Category: Mini Pendant Glass: Flaxen Safety Listing: Dry Canopy: 6``Dx1``E Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
9363-M1L GMT Mini Pendants-Rod - 376485 - Capital Lighting, Inc.
Columbus, OH, USA
9363-M1L GMT Mini Pendants-Rod
376485
9363-M1L GMT Mini Pendants-Rod 376485
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 51.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Gunmetal Bronze Weight: 2.62 Product Name: Mini Pendant UPC: 844375014121 Category: Mini Pendant Glass: Flaxen Safety Listing: Dry Canopy: 6``Dx1``E Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 51.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Gunmetal Bronze
Weight: 2.62
Product Name: Mini Pendant
UPC: 844375014121
Category: Mini Pendant
Glass: Flaxen
Safety Listing: Dry
Canopy: 6``Dx1``E
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376485
Product Name 9363-M1L GMT Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details