Capital Lighting, Inc. 9363-5 GMT Mid. Chandeliers-Glass Up 376484

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 69.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Gunmetal Bronze Weight: 11.07 Product Name: Five Light Chandelier UPC: 844375014077 Category: Chandelier Glass: Flaxen Safety Listing: Dry Canopy: 6``Dx1``E Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 69.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Gunmetal Bronze Weight: 11.07 Product Name: Five Light Chandelier UPC: 844375014077 Category: Chandelier Glass: Flaxen Safety Listing: Dry Canopy: 6``Dx1``E Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
9363-5 GMT Mid. Chandeliers-Glass Up - 376484 - Capital Lighting, Inc.
Columbus, OH, USA
9363-5 GMT Mid. Chandeliers-Glass Up
376484
9363-5 GMT Mid. Chandeliers-Glass Up 376484
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 69.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Gunmetal Bronze Weight: 11.07 Product Name: Five Light Chandelier UPC: 844375014077 Category: Chandelier Glass: Flaxen Safety Listing: Dry Canopy: 6``Dx1``E Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 69.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Gunmetal Bronze
Weight: 11.07
Product Name: Five Light Chandelier
UPC: 844375014077
Category: Chandelier
Glass: Flaxen
Safety Listing: Dry
Canopy: 6``Dx1``E
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376484
Product Name 9363-5 GMT Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details