PRODUCT DETAILS / SPECS
Height: 9.75
Length 9.75
Extension: 8.5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Brass
Weight: 5.94
Product Name: Two Light Vanity
UPC: 844375012820
Category: Bath Fixture
Glass: Clarion
Safety Listing: Damp
Canopy: 10``Wx4.75``Hx1``E
Wire: 8`
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 376467 |
| Product Name | 6005-BA2 AB Bathroom Fixtures-Two Lights |
| Application | Residential |