Capital Lighting, Inc. 6005-ND3 AB Mid. Chandeliers-Glass Down 376462

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brass Weight: 15.07 Product Name: Three Light Nook UPC: 844375003415 Category: Chandelier Glass: Clarion Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brass Weight: 15.07 Product Name: Three Light Nook UPC: 844375003415 Category: Chandelier Glass: Clarion Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
6005-ND3 AB Mid. Chandeliers-Glass Down - 376462 - Capital Lighting, Inc.
Columbus, OH, USA
6005-ND3 AB Mid. Chandeliers-Glass Down
376462
6005-ND3 AB Mid. Chandeliers-Glass Down 376462
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brass Weight: 15.07 Product Name: Three Light Nook UPC: 844375003415 Category: Chandelier Glass: Clarion Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 21.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Brass
Weight: 15.07
Product Name: Three Light Nook
UPC: 844375003415
Category: Chandelier
Glass: Clarion
Safety Listing: Dry
Canopy: 5``Dx1``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376462
Product Name 6005-ND3 AB Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details