Capital Lighting, Inc. 5400-M1L RG Mini Pendants-Rod 376443

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 51.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rose Gold Weight: 4.09 Product Name: Mini Pendant UPC: 844375003033 Category: Mini Pendant Glass: Swirled Mist Safety Listing: Dry Canopy: 6.25``Dx1.5``E Chain: 1` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 51.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rose Gold Weight: 4.09 Product Name: Mini Pendant UPC: 844375003033 Category: Mini Pendant Glass: Swirled Mist Safety Listing: Dry Canopy: 6.25``Dx1.5``E Chain: 1` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
5400-M1L RG Mini Pendants-Rod - 376443 - Capital Lighting, Inc.
Columbus, OH, USA
5400-M1L RG Mini Pendants-Rod
376443
5400-M1L RG Mini Pendants-Rod 376443
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 51.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rose Gold Weight: 4.09 Product Name: Mini Pendant UPC: 844375003033 Category: Mini Pendant Glass: Swirled Mist Safety Listing: Dry Canopy: 6.25``Dx1.5``E Chain: 1` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 51.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rose Gold
Weight: 4.09
Product Name: Mini Pendant
UPC: 844375003033
Category: Mini Pendant
Glass: Swirled Mist
Safety Listing: Dry
Canopy: 6.25``Dx1.5``E
Chain: 1`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376443
Product Name 5400-M1L RG Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details