Capital Lighting, Inc. 8981-3P BRI Pendants-Drum Shade 376428

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 32.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Weight: 7.48 Product Name: Three Light Pendant UPC: 844375010550 Category: Mini Pendant Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 32.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Weight: 7.48 Product Name: Three Light Pendant UPC: 844375010550 Category: Mini Pendant Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
8981-3P BRI Pendants-Drum Shade - 376428 - Capital Lighting, Inc.
Columbus, OH, USA
8981-3P BRI Pendants-Drum Shade
376428
8981-3P BRI Pendants-Drum Shade 376428
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 32.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Weight: 7.48 Product Name: Three Light Pendant UPC: 844375010550 Category: Mini Pendant Safety Listing: Dry Canopy: 5``Dx1``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 32.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Chrome
Weight: 7.48
Product Name: Three Light Pendant
UPC: 844375010550
Category: Mini Pendant
Safety Listing: Dry
Canopy: 5``Dx1``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376428
Product Name 8981-3P BRI Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details