Capital Lighting, Inc. 8118-M3 BUS Mid. Chandeliers-Glass Up 376423

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 19.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnt Sienna Weight: 10.56 Product Name: Mini Chandelier UPC: 844375005273 Category: Chandelier - Mini Glass: Heirloom Crystal Safety Listing: Dry Canopy: 5.62``Dx1.5``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 19.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnt Sienna Weight: 10.56 Product Name: Mini Chandelier UPC: 844375005273 Category: Chandelier - Mini Glass: Heirloom Crystal Safety Listing: Dry Canopy: 5.62``Dx1.5``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
8118-M3 BUS Mid. Chandeliers-Glass Up - 376423 - Capital Lighting, Inc.
Columbus, OH, USA
8118-M3 BUS Mid. Chandeliers-Glass Up
376423
8118-M3 BUS Mid. Chandeliers-Glass Up 376423
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 19.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnt Sienna Weight: 10.56 Product Name: Mini Chandelier UPC: 844375005273 Category: Chandelier - Mini Glass: Heirloom Crystal Safety Listing: Dry Canopy: 5.62``Dx1.5``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 19.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Burnt Sienna
Weight: 10.56
Product Name: Mini Chandelier
UPC: 844375005273
Category: Chandelier - Mini
Glass: Heirloom Crystal
Safety Listing: Dry
Canopy: 5.62``Dx1.5``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376423
Product Name 8118-M3 BUS Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details