Capital Lighting, Inc. 8118-1W PW Sconces-Single Glass 376406

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.38 Height: 10.75 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Pewter Weight: 2.2 Product Name: One Light Wall Sconce UPC: 844375005044 Category: Sconce Glass: Iced Crystal Safety Listing: Damp Canopy: 4.75``Wx7.5``Hx1``E Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.38 Height: 10.75 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Pewter Weight: 2.2 Product Name: One Light Wall Sconce UPC: 844375005044 Category: Sconce Glass: Iced Crystal Safety Listing: Damp Canopy: 4.75``Wx7.5``Hx1``E Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
8118-1W PW Sconces-Single Glass - 376406 - Capital Lighting, Inc.
Columbus, OH, USA
8118-1W PW Sconces-Single Glass
376406
8118-1W PW Sconces-Single Glass 376406
PRODUCT DETAILS / SPECS Width/Dia: 5.38 Height: 10.75 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Pewter Weight: 2.2 Product Name: One Light Wall Sconce UPC: 844375005044 Category: Sconce Glass: Iced Crystal Safety Listing: Damp Canopy: 4.75``Wx7.5``Hx1``E Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 5.38
Height: 10.75
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Pewter
Weight: 2.2
Product Name: One Light Wall Sconce
UPC: 844375005044
Category: Sconce
Glass: Iced Crystal
Safety Listing: Damp
Canopy: 4.75``Wx7.5``Hx1``E
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 376406
Product Name 8118-1W PW Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details