Capital Lighting, Inc. P4673-104 Mid. Chandeliers-Glass Up 375982

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 12.50 Length 12.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 12 Product Name: Three Light Chandelier UPC: 785247168767 Category: Chandeliers Glass: Opal Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 12.50 Length 12.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 12 Product Name: Three Light Chandelier UPC: 785247168767 Category: Chandeliers Glass: Opal Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P4673-104 Mid. Chandeliers-Glass Up - 375982 - Capital Lighting, Inc.
Columbus, OH, USA
P4673-104 Mid. Chandeliers-Glass Up
375982
P4673-104 Mid. Chandeliers-Glass Up 375982
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 12.50 Length 12.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 12 Product Name: Three Light Chandelier UPC: 785247168767 Category: Chandeliers Glass: Opal Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 12.50
Length 12.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Nickel
Weight: 12
Product Name: Three Light Chandelier
UPC: 785247168767
Category: Chandeliers
Glass: Opal
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375982
Product Name P4673-104 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details