Capital Lighting, Inc. P3943-09WB Semi-Flush Mts.-Other 375978

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.13 Height: 11.00 Length 11.00 Extension: 12.13 Bulb Type: Halogen Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 17 Product Name: Four Light Semi Flush W/Bulb UPC: 785247167500 Category: Close To Ceiling Glass: Etched Opal Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.13 Height: 11.00 Length 11.00 Extension: 12.13 Bulb Type: Halogen Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 17 Product Name: Four Light Semi Flush W/Bulb UPC: 785247167500 Category: Close To Ceiling Glass: Etched Opal Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P3943-09WB Semi-Flush Mts.-Other - 375978 - Capital Lighting, Inc.
Columbus, OH, USA
P3943-09WB Semi-Flush Mts.-Other
375978
P3943-09WB Semi-Flush Mts.-Other 375978
PRODUCT DETAILS / SPECS Width/Dia: 12.13 Height: 11.00 Length 11.00 Extension: 12.13 Bulb Type: Halogen Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 17 Product Name: Four Light Semi Flush W/Bulb UPC: 785247167500 Category: Close To Ceiling Glass: Etched Opal Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 12.13
Height: 11.00
Length 11.00
Extension: 12.13
Bulb
Type: Halogen
Qty: 4
Wattage: 60
Finish: Brushed Nickel
Weight: 17
Product Name: Four Light Semi Flush W/Bulb
UPC: 785247167500
Category: Close To Ceiling
Glass: Etched Opal
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375978
Product Name P3943-09WB Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details