Capital Lighting, Inc. P3942-09 Flush Mounts-Cage Style 375972

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.38 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Weight: 15 Product Name: Two Light Flush Mount UPC: 785247168132 Category: Close To Ceiling Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.38 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Weight: 15 Product Name: Two Light Flush Mount UPC: 785247168132 Category: Close To Ceiling Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
P3942-09 Flush Mounts-Cage Style - 375972 - Capital Lighting, Inc.
Columbus, OH, USA
P3942-09 Flush Mounts-Cage Style
375972
P3942-09 Flush Mounts-Cage Style 375972
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.38 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Weight: 15 Product Name: Two Light Flush Mount UPC: 785247168132 Category: Close To Ceiling Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.38
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Brushed Nickel
Weight: 15
Product Name: Two Light Flush Mount
UPC: 785247168132
Category: Close To Ceiling
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375972
Product Name P3942-09 Flush Mounts-Cage Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details