Capital Lighting, Inc. P3958-74 Flush Mounts-Other 375965

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 3.38 Length 3.38 Bulb Type: Circline Qty: 3 Wattage: 22 Finish: Venetian Bronze Weight: 11 Product Name: Three Light Flush Mount Cluster UPC: 785247168637 Category: Close To Ceiling Glass: White Acrylic
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 3.38 Length 3.38 Bulb Type: Circline Qty: 3 Wattage: 22 Finish: Venetian Bronze Weight: 11 Product Name: Three Light Flush Mount Cluster UPC: 785247168637 Category: Close To Ceiling Glass: White Acrylic

Suppliers

Company
Product
Description
Supplier Links
P3958-74 Flush Mounts-Other - 375965 - Capital Lighting, Inc.
Columbus, OH, USA
P3958-74 Flush Mounts-Other
375965
P3958-74 Flush Mounts-Other 375965
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 3.38 Length 3.38 Bulb Type: Circline Qty: 3 Wattage: 22 Finish: Venetian Bronze Weight: 11 Product Name: Three Light Flush Mount Cluster UPC: 785247168637 Category: Close To Ceiling Glass: White Acrylic

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 3.38
Length 3.38
Bulb
Type: Circline
Qty: 3
Wattage: 22
Finish: Venetian Bronze
Weight: 11
Product Name: Three Light Flush Mount Cluster
UPC: 785247168637
Category: Close To Ceiling
Glass: White Acrylic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375965
Product Name P3958-74 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details