Capital Lighting, Inc. P3956-74 Flush Mounts-Other 375963

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.63 Height: 3.38 Length 3.38 Bulb Type: GU24 Qty: 6 Wattage: 13 Finish: Venetian Bronze Weight: 10 Product Name: Six Light Close To Ceiling UPC: 785247168668 Category: Close To Ceiling Glass: White Acrylic
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.63 Height: 3.38 Length 3.38 Bulb Type: GU24 Qty: 6 Wattage: 13 Finish: Venetian Bronze Weight: 10 Product Name: Six Light Close To Ceiling UPC: 785247168668 Category: Close To Ceiling Glass: White Acrylic

Suppliers

Company
Product
Description
Supplier Links
P3956-74 Flush Mounts-Other - 375963 - Capital Lighting, Inc.
Columbus, OH, USA
P3956-74 Flush Mounts-Other
375963
P3956-74 Flush Mounts-Other 375963
PRODUCT DETAILS / SPECS Width/Dia: 11.63 Height: 3.38 Length 3.38 Bulb Type: GU24 Qty: 6 Wattage: 13 Finish: Venetian Bronze Weight: 10 Product Name: Six Light Close To Ceiling UPC: 785247168668 Category: Close To Ceiling Glass: White Acrylic

PRODUCT DETAILS / SPECS
Width/Dia: 11.63
Height: 3.38
Length 3.38
Bulb
Type: GU24
Qty: 6
Wattage: 13
Finish: Venetian Bronze
Weight: 10
Product Name: Six Light Close To Ceiling
UPC: 785247168668
Category: Close To Ceiling
Glass: White Acrylic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375963
Product Name P3956-74 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details