Capital Lighting, Inc. P3945-77 Pendants-Bowl Style 375946

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 29.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Bronze Weight: 17 Product Name: Three Light Foyer UPC: 785247169672 Category: Hall & Foyer Glass: Etched Inside Sprayed White Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 29.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Bronze Weight: 17 Product Name: Three Light Foyer UPC: 785247169672 Category: Hall & Foyer Glass: Etched Inside Sprayed White Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P3945-77 Pendants-Bowl Style - 375946 - Capital Lighting, Inc.
Columbus, OH, USA
P3945-77 Pendants-Bowl Style
375946
P3945-77 Pendants-Bowl Style 375946
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 29.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Bronze Weight: 17 Product Name: Three Light Foyer UPC: 785247169672 Category: Hall & Foyer Glass: Etched Inside Sprayed White Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 29.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Forged Bronze
Weight: 17
Product Name: Three Light Foyer
UPC: 785247169672
Category: Hall & Foyer
Glass: Etched Inside Sprayed White
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375946
Product Name P3945-77 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790905 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details