Capital Lighting, Inc. P3968-09WB Pendants-Other 375937

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 20.75 Extension: 16.5 Bulb Type: Halogen Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 22 Product Name: Four Light Foyer Pendant W/Bulb UPC: 785247167517 Category: Hall & Foyer Glass: Etched Opal Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 20.75 Extension: 16.5 Bulb Type: Halogen Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 22 Product Name: Four Light Foyer Pendant W/Bulb UPC: 785247167517 Category: Hall & Foyer Glass: Etched Opal Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
P3968-09WB Pendants-Other - 375937 - Capital Lighting, Inc.
Columbus, OH, USA
P3968-09WB Pendants-Other
375937
P3968-09WB Pendants-Other 375937
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 20.75 Extension: 16.5 Bulb Type: Halogen Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 22 Product Name: Four Light Foyer Pendant W/Bulb UPC: 785247167517 Category: Hall & Foyer Glass: Etched Opal Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 20.75
Extension: 16.5
Bulb
Type: Halogen
Qty: 4
Wattage: 60
Finish: Brushed Nickel
Weight: 22
Product Name: Four Light Foyer Pendant W/Bulb
UPC: 785247167517
Category: Hall & Foyer
Glass: Etched Opal
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375937
Product Name P3968-09WB Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856591 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details