Capital Lighting, Inc. UPRZ8603C Bathroom Fixtures-Three Lights 375883

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 5.00 Length 5.00 Extension: 5.5 Bulb Type: G-9 Qty: 3 Wattage: 75 Finish: Polished Chrome Weight: 11 Product Name: Three Light Bath Fixture UPC: 611728183427 Category: Bath Glass: Etched Painted White Inside Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 5.00 Length 5.00 Extension: 5.5 Bulb Type: G-9 Qty: 3 Wattage: 75 Finish: Polished Chrome Weight: 11 Product Name: Three Light Bath Fixture UPC: 611728183427 Category: Bath Glass: Etched Painted White Inside Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
UPRZ8603C Bathroom Fixtures-Three Lights - 375883 - Capital Lighting, Inc.
Columbus, OH, USA
UPRZ8603C Bathroom Fixtures-Three Lights
375883
UPRZ8603C Bathroom Fixtures-Three Lights 375883
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 5.00 Length 5.00 Extension: 5.5 Bulb Type: G-9 Qty: 3 Wattage: 75 Finish: Polished Chrome Weight: 11 Product Name: Three Light Bath Fixture UPC: 611728183427 Category: Bath Glass: Etched Painted White Inside Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 5.00
Length 5.00
Extension: 5.5
Bulb
Type: G-9
Qty: 3
Wattage: 75
Finish: Polished Chrome
Weight: 11
Product Name: Three Light Bath Fixture
UPC: 611728183427
Category: Bath
Glass: Etched Painted White Inside
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375883
Product Name UPRZ8603C Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details