Capital Lighting, Inc. UPSP5006IS Mid. Chandeliers-Other 375880

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 30.50 Bulb Type: A-19 Qty: 6 Wattage: 75 Finish: Imperial Silver Weight: 32 Product Name: Six Light Chandelier UPC: 611728183533 Category: Chandelier Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 30.50 Bulb Type: A-19 Qty: 6 Wattage: 75 Finish: Imperial Silver Weight: 32 Product Name: Six Light Chandelier UPC: 611728183533 Category: Chandelier Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
UPSP5006IS Mid. Chandeliers-Other - 375880 - Capital Lighting, Inc.
Columbus, OH, USA
UPSP5006IS Mid. Chandeliers-Other
375880
UPSP5006IS Mid. Chandeliers-Other 375880
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 30.50 Bulb Type: A-19 Qty: 6 Wattage: 75 Finish: Imperial Silver Weight: 32 Product Name: Six Light Chandelier UPC: 611728183533 Category: Chandelier Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 30.50
Bulb
Type: A-19
Qty: 6
Wattage: 75
Finish: Imperial Silver
Weight: 32
Product Name: Six Light Chandelier
UPC: 611728183533
Category: Chandelier
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375880
Product Name UPSP5006IS Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details