Capital Lighting, Inc. UPHL8701IS Sconces-Wall Torchieres 375851

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 47.50 Extension: 6 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Imperial Silver Weight: 20 Product Name: One Light Wall Fixture UPC: 611728183434 Category: Wall Sconce Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 47.50 Extension: 6 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Imperial Silver Weight: 20 Product Name: One Light Wall Fixture UPC: 611728183434 Category: Wall Sconce Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
UPHL8701IS Sconces-Wall Torchieres - 375851 - Capital Lighting, Inc.
Columbus, OH, USA
UPHL8701IS Sconces-Wall Torchieres
375851
UPHL8701IS Sconces-Wall Torchieres 375851
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 47.50 Extension: 6 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Imperial Silver Weight: 20 Product Name: One Light Wall Fixture UPC: 611728183434 Category: Wall Sconce Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 47.50
Extension: 6
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: Imperial Silver
Weight: 20
Product Name: One Light Wall Fixture
UPC: 611728183434
Category: Wall Sconce
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375851
Product Name UPHL8701IS Sconces-Wall Torchieres
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details