Capital Lighting, Inc. TF1217CBN Pendants-Glass Down 375836

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 21.00 Bulb Type: G-9 Qty: 3 Wattage: 75 Finish: Valiant Bronze Weight: 19 Product Name: Three Light Pendant UPC: 611728184042 Category: Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 21.00 Bulb Type: G-9 Qty: 3 Wattage: 75 Finish: Valiant Bronze Weight: 19 Product Name: Three Light Pendant UPC: 611728184042 Category: Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF1217CBN Pendants-Glass Down - 375836 - Capital Lighting, Inc.
Columbus, OH, USA
TF1217CBN Pendants-Glass Down
375836
TF1217CBN Pendants-Glass Down 375836
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 21.00 Bulb Type: G-9 Qty: 3 Wattage: 75 Finish: Valiant Bronze Weight: 19 Product Name: Three Light Pendant UPC: 611728184042 Category: Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 21.00
Bulb
Type: G-9
Qty: 3
Wattage: 75
Finish: Valiant Bronze
Weight: 19
Product Name: Three Light Pendant
UPC: 611728184042
Category: Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375836
Product Name TF1217CBN Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details