Capital Lighting, Inc. UPCL5004BN Mid. Chandeliers-Glass Up 375825

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 14.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 27 Product Name: Four Light Chandelier UPC: 611728183199 Category: Chandelier Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 14.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 27 Product Name: Four Light Chandelier UPC: 611728183199 Category: Chandelier Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
UPCL5004BN Mid. Chandeliers-Glass Up - 375825 - Capital Lighting, Inc.
Columbus, OH, USA
UPCL5004BN Mid. Chandeliers-Glass Up
375825
UPCL5004BN Mid. Chandeliers-Glass Up 375825
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 14.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 27 Product Name: Four Light Chandelier UPC: 611728183199 Category: Chandelier Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 14.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Weight: 27
Product Name: Four Light Chandelier
UPC: 611728183199
Category: Chandelier
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375825
Product Name UPCL5004BN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details