Capital Lighting, Inc. TFTR1506RS Mini Pendants-Rod 375802

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Russet Weight: 7 Product Name: One Light Pendant UPC: 611728183120 Category: Mini Pendant Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Russet Weight: 7 Product Name: One Light Pendant UPC: 611728183120 Category: Mini Pendant Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
TFTR1506RS Mini Pendants-Rod - 375802 - Capital Lighting, Inc.
Columbus, OH, USA
TFTR1506RS Mini Pendants-Rod
375802
TFTR1506RS Mini Pendants-Rod 375802
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Russet Weight: 7 Product Name: One Light Pendant UPC: 611728183120 Category: Mini Pendant Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 6.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Russet
Weight: 7
Product Name: One Light Pendant
UPC: 611728183120
Category: Mini Pendant
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375802
Product Name TFTR1506RS Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details