PRODUCT DETAILS / SPECS
Height: 26.50
Length 26.50
Extension: 8
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Brushed Nickel
Weight: 6
Product Name: Six Light Pendant (42)
UPC: 785247169269
Category: Pendants
Glass: Mylar Outside Linen Inside
Wire: 180``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 375779 |
| Product Name | P5049-09 Island/Pool Table-4 Light + |
| Application | Residential |