PRODUCT DETAILS / SPECS
Height: 26.50
Length 26.50
Extension: 8
Bulb
Type: GU24
Qty: 2
Wattage: 42
Finish: Brushed Nickel
Weight: 10
Product Name: Two Light Pendant W/Bulb (42) W/Bulb
UPC: 785247169276
Category: Pendants
Glass: Mylar Outside Linen Inside
Wire: 180``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 375777 |
| Product Name | P5049-09EBWB Island/Pool Table-4 Light + |
| Application | Residential |