Capital Lighting, Inc. P6502-108 Exterior -Hanging 375758

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.50 Length 14.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 3 Product Name: One Light 7.5 Hanging Lantern UPC: 785247167920 Category: Outdoor Glass: Clear Seeded Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.50 Length 14.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 3 Product Name: One Light 7.5 Hanging Lantern UPC: 785247167920 Category: Outdoor Glass: Clear Seeded Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P6502-108 Exterior -Hanging - 375758 - Capital Lighting, Inc.
Columbus, OH, USA
P6502-108 Exterior -Hanging
375758
P6502-108 Exterior -Hanging 375758
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 14.50 Length 14.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 3 Product Name: One Light 7.5 Hanging Lantern UPC: 785247167920 Category: Outdoor Glass: Clear Seeded Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 14.50
Length 14.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 3
Product Name: One Light 7.5 Hanging Lantern
UPC: 785247167920
Category: Outdoor
Glass: Clear Seeded
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375758
Product Name P6502-108 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details