Capital Lighting, Inc. P6501-84 Exterior -Hanging 375755

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 15.63 Length 15.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Weight: 5 Product Name: One Light Hanging Lantern (9.5) UPC: 785247167876 Category: Outdoor Glass: Clear Seeded Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 15.63 Length 15.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Weight: 5 Product Name: One Light Hanging Lantern (9.5) UPC: 785247167876 Category: Outdoor Glass: Clear Seeded Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P6501-84 Exterior -Hanging - 375755 - Capital Lighting, Inc.
Columbus, OH, USA
P6501-84 Exterior -Hanging
375755
P6501-84 Exterior -Hanging 375755
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 15.63 Length 15.63 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Weight: 5 Product Name: One Light Hanging Lantern (9.5) UPC: 785247167876 Category: Outdoor Glass: Clear Seeded Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 15.63
Length 15.63
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Espresso
Weight: 5
Product Name: One Light Hanging Lantern (9.5)
UPC: 785247167876
Category: Outdoor
Glass: Clear Seeded
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375755
Product Name P6501-84 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details