Capital Lighting, Inc. P5449-20 Exterior -Post/Pier Head 375737

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 15 Product Name: One Light Post Lantern (9 1/2) UPC: 785247167678 Category: Outdoor Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 15 Product Name: One Light Post Lantern (9 1/2) UPC: 785247167678 Category: Outdoor Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P5449-20 Exterior -Post/Pier Head - 375737 - Capital Lighting, Inc.
Columbus, OH, USA
P5449-20 Exterior -Post/Pier Head
375737
P5449-20 Exterior -Post/Pier Head 375737
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 15 Product Name: One Light Post Lantern (9 1/2) UPC: 785247167678 Category: Outdoor Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 23.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Weight: 15
Product Name: One Light Post Lantern (9 1/2)
UPC: 785247167678
Category: Outdoor
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375737
Product Name P5449-20 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details