Capital Lighting, Inc. P5987-122 Exterior -Wall Mount 375702

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.88 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Copper Weight: 2 Product Name: One Light 6.5 Wall Lantern UPC: 785247167982 Category: Outdoor Glass: Gradual Umber
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.88 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Copper Weight: 2 Product Name: One Light 6.5 Wall Lantern UPC: 785247167982 Category: Outdoor Glass: Gradual Umber

Suppliers

Company
Product
Description
Supplier Links
P5987-122 Exterior -Wall Mount - 375702 - Capital Lighting, Inc.
Columbus, OH, USA
P5987-122 Exterior -Wall Mount
375702
P5987-122 Exterior -Wall Mount 375702
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.88 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Copper Weight: 2 Product Name: One Light 6.5 Wall Lantern UPC: 785247167982 Category: Outdoor Glass: Gradual Umber

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 10.88
Extension: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Copper
Weight: 2
Product Name: One Light 6.5 Wall Lantern
UPC: 785247167982
Category: Outdoor
Glass: Gradual Umber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375702
Product Name P5987-122 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details