Capital Lighting, Inc. QPP1193IB Mini Pendants-Rod 375561

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 56.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 8 Product Name: One Light Mini Piccolo Pendant UPC: 611728180228 Category: Mini Pendant Glass: Mottled Scavo Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 56.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 8 Product Name: One Light Mini Piccolo Pendant UPC: 611728180228 Category: Mini Pendant Glass: Mottled Scavo Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
QPP1193IB Mini Pendants-Rod - 375561 - Capital Lighting, Inc.
Columbus, OH, USA
QPP1193IB Mini Pendants-Rod
375561
QPP1193IB Mini Pendants-Rod 375561
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 56.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 8 Product Name: One Light Mini Piccolo Pendant UPC: 611728180228 Category: Mini Pendant Glass: Mottled Scavo Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 56.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Imperial Bronze
Weight: 8
Product Name: One Light Mini Piccolo Pendant
UPC: 611728180228
Category: Mini Pendant
Glass: Mottled Scavo
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375561
Product Name QPP1193IB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details