Capital Lighting, Inc. QF1215CSN Pendants-Other 375540

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 27.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Serengeti Weight: 36 Product Name: Four Light Pendant UPC: 611728184110 Category: Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 27.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Serengeti Weight: 36 Product Name: Four Light Pendant UPC: 611728184110 Category: Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
QF1215CSN Pendants-Other - 375540 - Capital Lighting, Inc.
Columbus, OH, USA
QF1215CSN Pendants-Other
375540
QF1215CSN Pendants-Other 375540
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 27.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Serengeti Weight: 36 Product Name: Four Light Pendant UPC: 611728184110 Category: Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 27.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Serengeti
Weight: 36
Product Name: Four Light Pendant
UPC: 611728184110
Category: Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375540
Product Name QF1215CSN Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details