Capital Lighting, Inc. SPH8701BN Sconces-Single Glass 375500

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Extension: 8.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 4 Product Name: One Light Wall Fixture UPC: 611728176405 Category: Wall Sconce Glass: Etched Painted White Inside Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Extension: 8.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 4 Product Name: One Light Wall Fixture UPC: 611728176405 Category: Wall Sconce Glass: Etched Painted White Inside Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
SPH8701BN Sconces-Single Glass - 375500 - Capital Lighting, Inc.
Columbus, OH, USA
SPH8701BN Sconces-Single Glass
375500
SPH8701BN Sconces-Single Glass 375500
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Extension: 8.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 4 Product Name: One Light Wall Fixture UPC: 611728176405 Category: Wall Sconce Glass: Etched Painted White Inside Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.50
Extension: 8.5
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 4
Product Name: One Light Wall Fixture
UPC: 611728176405
Category: Wall Sconce
Glass: Etched Painted White Inside
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375500
Product Name SPH8701BN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details