Capital Lighting, Inc. P7027-09WB Sconces-Single Glass 375476

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Extension: 7.5 Bulb Type: Halogen Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 7 Product Name: One Light Wall Sconce W/Bulb UPC: 785247167555 Category: Sconces Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Extension: 7.5 Bulb Type: Halogen Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 7 Product Name: One Light Wall Sconce W/Bulb UPC: 785247167555 Category: Sconces Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P7027-09WB Sconces-Single Glass - 375476 - Capital Lighting, Inc.
Columbus, OH, USA
P7027-09WB Sconces-Single Glass
375476
P7027-09WB Sconces-Single Glass 375476
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Extension: 7.5 Bulb Type: Halogen Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 7 Product Name: One Light Wall Sconce W/Bulb UPC: 785247167555 Category: Sconces Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.00
Extension: 7.5
Bulb
Type: Halogen
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Weight: 7
Product Name: One Light Wall Sconce W/Bulb
UPC: 785247167555
Category: Sconces
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375476
Product Name P7027-09WB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details