Capital Lighting, Inc. FMCB8604C Bathroom Fixtures-Four Lights 375292

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 6.00 Length 6.00 Extension: 5.5 Bulb Type: G-9 Qty: 4 Wattage: 75 Finish: Polished Chrome Weight: 12 Product Name: Four Light Bath Fixture UPC: 611728182147 Category: Bath Glass: Clear pressed w Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 6.00 Length 6.00 Extension: 5.5 Bulb Type: G-9 Qty: 4 Wattage: 75 Finish: Polished Chrome Weight: 12 Product Name: Four Light Bath Fixture UPC: 611728182147 Category: Bath Glass: Clear pressed w Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
FMCB8604C Bathroom Fixtures-Four Lights - 375292 - Capital Lighting, Inc.
Columbus, OH, USA
FMCB8604C Bathroom Fixtures-Four Lights
375292
FMCB8604C Bathroom Fixtures-Four Lights 375292
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 6.00 Length 6.00 Extension: 5.5 Bulb Type: G-9 Qty: 4 Wattage: 75 Finish: Polished Chrome Weight: 12 Product Name: Four Light Bath Fixture UPC: 611728182147 Category: Bath Glass: Clear pressed w Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 6.00
Length 6.00
Extension: 5.5
Bulb
Type: G-9
Qty: 4
Wattage: 75
Finish: Polished Chrome
Weight: 12
Product Name: Four Light Bath Fixture
UPC: 611728182147
Category: Bath
Glass: Clear pressed w
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375292
Product Name FMCB8604C Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details