Capital Lighting, Inc. OAS8406Z Exterior -Wall Mount 375258

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 17.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Medici Bronze Weight: 6 Product Name: One Light Outdoor Wall UPC: 611728181119 Category: Outdoor Glass: Clear Beveled (Not Replaceable) Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 17.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Medici Bronze Weight: 6 Product Name: One Light Outdoor Wall UPC: 611728181119 Category: Outdoor Glass: Clear Beveled (Not Replaceable) Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
OAS8406Z Exterior -Wall Mount - 375258 - Capital Lighting, Inc.
Columbus, OH, USA
OAS8406Z Exterior -Wall Mount
375258
OAS8406Z Exterior -Wall Mount 375258
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 17.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Medici Bronze Weight: 6 Product Name: One Light Outdoor Wall UPC: 611728181119 Category: Outdoor Glass: Clear Beveled (Not Replaceable) Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 17.00
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Medici Bronze
Weight: 6
Product Name: One Light Outdoor Wall
UPC: 611728181119
Category: Outdoor
Glass: Clear Beveled (Not Replaceable)
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375258
Product Name OAS8406Z Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details