Capital Lighting, Inc. NN8604BN Bathroom Fixtures-Four Lights 375253

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 5.50 Length 5.50 Extension: 6 Bulb Type: G-9 Qty: 4 Wattage: 75 Finish: Brushed Nickel Weight: 12 Product Name: Four Light Bath Fixture UPC: 611728180068 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 5.50 Length 5.50 Extension: 6 Bulb Type: G-9 Qty: 4 Wattage: 75 Finish: Brushed Nickel Weight: 12 Product Name: Four Light Bath Fixture UPC: 611728180068 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
NN8604BN Bathroom Fixtures-Four Lights - 375253 - Capital Lighting, Inc.
Columbus, OH, USA
NN8604BN Bathroom Fixtures-Four Lights
375253
NN8604BN Bathroom Fixtures-Four Lights 375253
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 5.50 Length 5.50 Extension: 6 Bulb Type: G-9 Qty: 4 Wattage: 75 Finish: Brushed Nickel Weight: 12 Product Name: Four Light Bath Fixture UPC: 611728180068 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 35.50
Height: 5.50
Length 5.50
Extension: 6
Bulb
Type: G-9
Qty: 4
Wattage: 75
Finish: Brushed Nickel
Weight: 12
Product Name: Four Light Bath Fixture
UPC: 611728180068
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375253
Product Name NN8604BN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details