Capital Lighting, Inc. GF1721C Semi-Flush Mts.-Bowl Style 375247

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 14.00 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Polished Chrome Weight: 19 Product Name: Four Light Semi Flush Mount UPC: 611728179796 Category: Semi-Flush Mount Glass: Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 14.00 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Polished Chrome Weight: 19 Product Name: Four Light Semi Flush Mount UPC: 611728179796 Category: Semi-Flush Mount Glass: Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
GF1721C Semi-Flush Mts.-Bowl Style - 375247 - Capital Lighting, Inc.
Columbus, OH, USA
GF1721C Semi-Flush Mts.-Bowl Style
375247
GF1721C Semi-Flush Mts.-Bowl Style 375247
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 14.00 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Polished Chrome Weight: 19 Product Name: Four Light Semi Flush Mount UPC: 611728179796 Category: Semi-Flush Mount Glass: Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 14.00
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Polished Chrome
Weight: 19
Product Name: Four Light Semi Flush Mount
UPC: 611728179796
Category: Semi-Flush Mount
Glass: Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375247
Product Name GF1721C Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details