Capital Lighting, Inc. GRT1508IS Mini Pendants-Rod 375241

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 48.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Imperial Silver Weight: 7 Product Name: One Light Pendant UPC: 611728180587 Category: Mini Pendant Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 48.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Imperial Silver Weight: 7 Product Name: One Light Pendant UPC: 611728180587 Category: Mini Pendant Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
GRT1508IS Mini Pendants-Rod - 375241 - Capital Lighting, Inc.
Columbus, OH, USA
GRT1508IS Mini Pendants-Rod
375241
GRT1508IS Mini Pendants-Rod 375241
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 48.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Imperial Silver Weight: 7 Product Name: One Light Pendant UPC: 611728180587 Category: Mini Pendant Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 48.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Imperial Silver
Weight: 7
Product Name: One Light Pendant
UPC: 611728180587
Category: Mini Pendant
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375241
Product Name GRT1508IS Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details