Capital Lighting, Inc. NN8601BN Sconces-Single Glass 375225

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 11.50 Extension: 5 Bulb Type: G-9 Qty: 1 Wattage: 75 Finish: Brushed Nickel Weight: 5 Product Name: One LightBath Fixture UPC: 611728180099 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 11.50 Extension: 5 Bulb Type: G-9 Qty: 1 Wattage: 75 Finish: Brushed Nickel Weight: 5 Product Name: One LightBath Fixture UPC: 611728180099 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
NN8601BN Sconces-Single Glass - 375225 - Capital Lighting, Inc.
Columbus, OH, USA
NN8601BN Sconces-Single Glass
375225
NN8601BN Sconces-Single Glass 375225
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 11.50 Extension: 5 Bulb Type: G-9 Qty: 1 Wattage: 75 Finish: Brushed Nickel Weight: 5 Product Name: One LightBath Fixture UPC: 611728180099 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 11.50
Extension: 5
Bulb
Type: G-9
Qty: 1
Wattage: 75
Finish: Brushed Nickel
Weight: 5
Product Name: One LightBath Fixture
UPC: 611728180099
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375225
Product Name NN8601BN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details