Capital Lighting, Inc. ADS639DC Island/Pool Table-4 Light + 375069

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 19.00 Length 19.00 Extension: 19.5 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Dark Cherry Weight: 64 Product Name: Six Light Island Light UPC: 611728182253 Category: Island Light Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 19.00 Length 19.00 Extension: 19.5 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Dark Cherry Weight: 64 Product Name: Six Light Island Light UPC: 611728182253 Category: Island Light Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
ADS639DC Island/Pool Table-4 Light + - 375069 - Capital Lighting, Inc.
Columbus, OH, USA
ADS639DC Island/Pool Table-4 Light +
375069
ADS639DC Island/Pool Table-4 Light + 375069
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 19.00 Length 19.00 Extension: 19.5 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Dark Cherry Weight: 64 Product Name: Six Light Island Light UPC: 611728182253 Category: Island Light Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 19.00
Length 19.00
Extension: 19.5
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Dark Cherry
Weight: 64
Product Name: Six Light Island Light
UPC: 611728182253
Category: Island Light
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375069
Product Name ADS639DC Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856558 - RS Components, Ltd.
Specs
Lamp Type LED
View Details