Capital Lighting, Inc. BWN5009TM Mid. Chandeliers-Glass Up 375013

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 34.50 Bulb Type: A-19 Qty: 9 Wattage: 100 Finish: Teco Marrone Weight: 66 Product Name: Nine Light Nine Light Chandelier UPC: 611728182666 Category: Chandelier Glass: Acid Etched Painted White Inside Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 34.50 Bulb Type: A-19 Qty: 9 Wattage: 100 Finish: Teco Marrone Weight: 66 Product Name: Nine Light Nine Light Chandelier UPC: 611728182666 Category: Chandelier Glass: Acid Etched Painted White Inside Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
BWN5009TM Mid. Chandeliers-Glass Up - 375013 - Capital Lighting, Inc.
Columbus, OH, USA
BWN5009TM Mid. Chandeliers-Glass Up
375013
BWN5009TM Mid. Chandeliers-Glass Up 375013
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 34.50 Bulb Type: A-19 Qty: 9 Wattage: 100 Finish: Teco Marrone Weight: 66 Product Name: Nine Light Nine Light Chandelier UPC: 611728182666 Category: Chandelier Glass: Acid Etched Painted White Inside Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 34.50
Bulb
Type: A-19
Qty: 9
Wattage: 100
Finish: Teco Marrone
Weight: 66
Product Name: Nine Light Nine Light Chandelier
UPC: 611728182666
Category: Chandelier
Glass: Acid Etched Painted White Inside
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375013
Product Name BWN5009TM Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details