Capital Lighting, Inc. CAN8407WB Exterior -Wall Mount 375012

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.50 Extension: 7.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Weathered Bronze Weight: 4 Product Name: One Light Outdoor Wall Fixture UPC: 611728181249 Category: Outdoor Glass: Clear Seedy Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.50 Extension: 7.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Weathered Bronze Weight: 4 Product Name: One Light Outdoor Wall Fixture UPC: 611728181249 Category: Outdoor Glass: Clear Seedy Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
CAN8407WB Exterior -Wall Mount - 375012 - Capital Lighting, Inc.
Columbus, OH, USA
CAN8407WB Exterior -Wall Mount
375012
CAN8407WB Exterior -Wall Mount 375012
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.50 Extension: 7.5 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Weathered Bronze Weight: 4 Product Name: One Light Outdoor Wall Fixture UPC: 611728181249 Category: Outdoor Glass: Clear Seedy Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.50
Extension: 7.5
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Weathered Bronze
Weight: 4
Product Name: One Light Outdoor Wall Fixture
UPC: 611728181249
Category: Outdoor
Glass: Clear Seedy
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375012
Product Name CAN8407WB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details