Capital Lighting, Inc. CAN1911WB Exterior -Hanging 375010

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Weathered Bronze Weight: 10 Product Name: Two Light Outdoor Hanging Fixture UPC: 611728181287 Category: Outdoor Glass: Clear Seedy Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Weathered Bronze Weight: 10 Product Name: Two Light Outdoor Hanging Fixture UPC: 611728181287 Category: Outdoor Glass: Clear Seedy Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
CAN1911WB Exterior -Hanging - 375010 - Capital Lighting, Inc.
Columbus, OH, USA
CAN1911WB Exterior -Hanging
375010
CAN1911WB Exterior -Hanging 375010
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Weathered Bronze Weight: 10 Product Name: Two Light Outdoor Hanging Fixture UPC: 611728181287 Category: Outdoor Glass: Clear Seedy Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 17.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Weathered Bronze
Weight: 10
Product Name: Two Light Outdoor Hanging Fixture
UPC: 611728181287
Category: Outdoor
Glass: Clear Seedy
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 375010
Product Name CAN1911WB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details